Weiler Abrasives Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M14 x 2.0 Nut 36217

Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 4
Cresco, PA, United States
Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M14 x 2.0 Nut
36217
Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M14 x 2.0 Nut 36217
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications
  • Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36217
Product Name Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M14 x 2.0 Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4.38 inch (111 mm)
Width 4.44 inch (113 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 1347414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
Wire Wheel Brushes for Die Grinders - C2220 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.6250 inch (15.87 mm)
Rotary Speed 20000 rpm
View Details