Weiler Abrasives 3" Standard Twist Knot Wire Wheel, .020" Bronze Fill, 1/2"-3/8" Arbor Hole 8271

Description
Provide heavy duty brushing action with some flexibility For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Rugged knot-type construction provides aggressive, high impact action for severe applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Description
Provide heavy duty brushing action with some flexibility For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Rugged knot-type construction provides aggressive, high impact action for severe applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Standard Twist Knot Wire Wheel, .020" Bronze Fill, 1/2"-3/8" Arbor Hole
8271
3" Standard Twist Knot Wire Wheel, .020" Bronze Fill, 1/2"-3/8" Arbor Hole 8271
Provide heavy duty brushing action with some flexibility For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Rugged knot-type construction provides aggressive, high impact action for severe applications Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Provide heavy duty brushing action with some flexibility
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Rugged knot-type construction provides aggressive, high impact action for severe applications
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 8271
Product Name 3" Standard Twist Knot Wire Wheel, .020" Bronze Fill, 1/2"-3/8" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
1" x 1/4" XP .020 Carbon Crimp Wire End Brush - DW49051 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details