Weiler Abrasives Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 1/2"-3/8" Arbor Hole 36226

Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 4
Cresco, PA, United States
Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 1/2"-3/8" Arbor Hole
36226
Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 1/2"-3/8" Arbor Hole 36226
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36226
Product Name Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 1/2"-3/8" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4.05 inch (103 mm)
Width 4.1 inch (104 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Dust Pans & Brushes - 2769576 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 36.22 inch (920 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
Wire Wheel Brush - 48-52-1305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details