Weiler Abrasives 3/4" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length 21179

Description
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Datasheet
Description
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Cresco, PA, United States
3/4" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length
21179
3/4" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length 21179
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
  • Four stem wires and a double spiral of straight wire fill material
  • Provides an aggressive cleaning and deburring action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21179
Product Name 3/4" Power Tube Brush, .006" Brass Wire Fill, 2-1/2" Brush Length
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 5.5 inch (140 mm)
Width 0.7500 inch (19.05 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Wire Wheel Brush - 48-52-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details