Weiler Abrasives 12" Wide Face Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole 94000

Description
Four rows of tightly knotted wire Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Four rows of tightly knotted wire Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Wide Face Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole
94000
12" Wide Face Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole 94000
Four rows of tightly knotted wire Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Four rows of tightly knotted wire
  • Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 94000
Product Name 12" Wide Face Standard Twist Knot Wire Wheel, .014" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 12.1 inch (307 mm)
Width 12.1 inch (307 mm)
Trim Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
921-3190: HEAVY-DUTY SCRUB BRUSH - 8-02062-13190-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Mini Abrasive Nylon Brush - 81-AY-6mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details