Weiler Abrasives 14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 8300

Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14
Cresco, PA, United States
14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
8300
14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 8300
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Engineered for maximum performance in production applications
  • For use on automated equipment such as dedicated gear deburring machines
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 8300
Product Name 14" High Density Standard Twist Knot Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 14 inch (356 mm)
Width 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
3" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush - DW4920 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details