Weiler Abrasives 8" Medium Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 2" Arbor Hole 6490

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Medium Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 2" Arbor Hole
6490
8" Medium Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 2" Arbor Hole 6490
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in T at face plate
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 1 in T at face plate
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 6490
Product Name 8" Medium Face Crimped Wire Wheel, .0118" Stainless Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Trim Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
ProSeal Brush - F590CLA20PC - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details