17687V -- 4" STEM-MOUNTED KNOT WIRE WHEEL, .014" STEEL FILL, 1/4" STEM, VENDING READY
Weiler Abrasives
4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem, Vending Ready
17687V
Description
Ideal for somewhat irregular surfaces.
Description
Ideal for somewhat irregular surfaces.
Datasheet
Suppliers
4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem, Vending Ready
17687V
Ideal for somewhat irregular surfaces.
- Ideal for somewhat irregular surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17687V |
|
Product Name
|
4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem, Vending Ready |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.85 inch (97.79 mm)
|
|
Width
|
3.9 inch (99.06 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed
15000 rpm
Outer / OD
2.76 inch (70 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Knot Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.3750 inch (9.52 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
20 inch (508 mm)
View Details