Weiler Abrasives 16" Wire Broom, Round Wire Fill 70215

Description
Ideal for Sweeping or Scrubbing Concrete or Stone Floors, Driveways, etc. Ideal for Sweeping Heavy Chips and Debris Hardwood Block
Datasheet
Description
Ideal for Sweeping or Scrubbing Concrete or Stone Floors, Driveways, etc. Ideal for Sweeping Heavy Chips and Debris Hardwood Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16
Cresco, PA, United States
16" Wire Broom, Round Wire Fill
70215
16" Wire Broom, Round Wire Fill 70215
Ideal for Sweeping or Scrubbing Concrete or Stone Floors, Driveways, etc. Ideal for Sweeping Heavy Chips and Debris Hardwood Block
  • Ideal for Sweeping or Scrubbing Concrete or Stone Floors, Driveways, etc.
  • Ideal for Sweeping Heavy Chips and Debris
  • Hardwood Block
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 70215
Product Name 16" Wire Broom, Round Wire Fill
Type / Shape Broom
Brush Filament / Fill Material Metal Wire
Applications Facility Maintenance
Length 16.35 inch (415 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2019583 - RS Components, Ltd.
Specs
Type / Shape Instrument, Parts, Micro or Miniature Brush; Mop
Applications General purpose
Outer / OD 13.78 inch (350 mm)
View Details
914-5913: PALMYRA DECK BRUSH - 8-02062-58242-1 - Hardware House, LLC
Specs
Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Sanitary Brushes/Squeegee (22-in. Head) - UNG PB55A - JIT Packaging
Specs
Type / Shape Utility Squeegees
View Details