36228 -- WOLVERINE 8" KNOT WIRE WHEEL, STANDARD TWIST, .014" STEEL FILL, 5/8" ARBOR HOLE
Weiler Abrasives
Wolverine 8" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 5/8" Arbor Hole
36228
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 8" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 5/8" Arbor Hole
36228
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
- Provides flexible brushing action and cost effective performance in general purpose cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36228 |
|
Product Name
|
Wolverine 8" Knot Wire Wheel, Standard Twist, .014" Steel Fill, 5/8" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
8 inch (203 mm)
|
|
Trim Length
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD
49.5 inch (1257 mm)
View Details