Weiler Abrasives 12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole 94224

Description
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole
94224
12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole 94224
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt
  • For use on walk behind machines
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 94224
Product Name 12" Cable Twist Knot Wire Wheel, .035" Steel Fill, 1" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 11.9 inch (302 mm)
Width 11.95 inch (304 mm)
Trim Length 3.62 inch (92.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218566 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features Electrically Conductive / Anti-Static; Antistatic
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details