Weiler Abrasives 2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .0118" Steel Fill, 1/4" Stem 17961

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .0118" Steel Fill, 1/4" Stem
17961
2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .0118" Steel Fill, 1/4" Stem 17961
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17961
Product Name 2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .0118" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.45 inch (62.23 mm)
Width 2.45 inch (62.23 mm)
Trim Length 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushes - 2874398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
M6234, 6 Inch Medium Duty Wire Wheel - 41009 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.25 inch (31.75 mm)
View Details
15 inch - 18/500 Grit Scrub Brush w/ LP74 Lugs - 61015LP74 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 15 inch (381 mm)
View Details