Weiler Abrasives Wolverine 2" Crimped Wire Wheel, .012" Steel Fill, 1/4" Stem 36209

Description
Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder
Datasheet
Description
Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 2
Cresco, PA, United States
Wolverine 2" Crimped Wire Wheel, .012" Steel Fill, 1/4" Stem
36209
Wolverine 2" Crimped Wire Wheel, .012" Steel Fill, 1/4" Stem 36209
Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder
  • Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications
  • Tool: die grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36209
Product Name Wolverine 2" Crimped Wire Wheel, .012" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 1.9 inch (48.26 mm)
Width 1.9 inch (48.26 mm)
Trim Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Stripping Wheel - AC1221 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
100 Liter Brush - 100L - Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 38 inch (965 mm)
View Details