Weiler Abrasives 3" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem 17964

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem
17964
3" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem 17964
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17964
Product Name 3" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.9 inch (73.66 mm)
Width 2.95 inch (74.93 mm)
Trim Length 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Scrubbing Brushes - 227917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Applications Cleaning
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details