Weiler Abrasives 2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem 17907

Description
Saucer shaped radial wheels provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Saucer shaped radial wheels provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem
17907
2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem 17907
Saucer shaped radial wheels provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Saucer shaped radial wheels provide flexible brushing action for addressing corners and hard-to-reach areas
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17907
Product Name 2" Stem-Mounted Concave Crimped Wire Wheel, .014" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 1.9 inch (48.26 mm)
Width 1.95 inch (49.53 mm)
Trim Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
5" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel - DW49203 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details