Weiler Abrasives Wolverine 3" Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem 36259

Description
Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder
Datasheet
Description
Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 3
Cresco, PA, United States
Wolverine 3" Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem
36259
Wolverine 3" Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem 36259
Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder
  • Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications
  • Tool: die grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36259
Product Name Wolverine 3" Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.9 inch (73.66 mm)
Width 2.95 inch (74.93 mm)
Trim Length 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Weldable Dock Leveler Seal - BDL90CS10BLKIT8 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details