17687 -- 4" STEM-MOUNTED KNOT WIRE WHEEL, .014" STEEL FILL, 1/4" STEM
Weiler Abrasives
4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem
17687
Description
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Description
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Datasheet
Suppliers
4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem
17687
Provide heavy-duty brushing action with some flexibility
ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
- Provide heavy-duty brushing action with some flexibility
- ideal for deburring and demanding cleaning applications on somewhat irregular surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17687 |
|
Product Name
|
4" Stem-Mounted Knot Wire Wheel, .014" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.9 inch (99.06 mm)
|
|
Width
|
3.95 inch (100 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Natural coco
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush; Flare Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
0.8500 inch (21.59 mm)
View Details