8534 -- 4" CABLE TWIST KNOT WIRE WHEEL, .020" STEEL FILL, 1/2"-3/8" ARBOR HOLE
Weiler Abrasives
4" Cable Twist Knot Wire Wheel, .020" Steel Fill, 1/2"-3/8" Arbor Hole
8534
Description
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Description
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Datasheet
Suppliers
4" Cable Twist Knot Wire Wheel, .020" Steel Fill, 1/2"-3/8" Arbor Hole
8534
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
- provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
8534 |
|
Product Name
|
4" Cable Twist Knot Wire Wheel, .020" Steel Fill, 1/2"-3/8" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.8661 inch (22 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details