Weiler Abrasives 2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem 17959

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem
17959
2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem 17959
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17959
Product Name 2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.4 inch (60.96 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2526587 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Length 13.39 inch (340 mm)
Applications Cleaning
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
E113/C Coarse FybRglass® Refills - AA0014 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Counter Duster - 2200 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Features Sanitary / Hygenic
View Details