Weiler Abrasives 3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .014" Steel Fill, 1/2" Arbor Hole 35260

Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .014" Steel Fill, 1/2" Arbor Hole
35260
3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .014" Steel Fill, 1/2" Arbor Hole 35260
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life
  • Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35260
Product Name 3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .014" Steel Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 2.95 inch (74.93 mm)
Width 2.95 inch (74.93 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 15000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Regular Fiberglass Wheel - Bagged - AE0255 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details