Weiler Abrasives 2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem 17955

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem
17955
2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem 17955
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17955
Product Name 2" Stem-Mounted Crimped Wire Radial Wheel, .008" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 1.95 inch (49.53 mm)
Width 1.95 inch (49.53 mm)
Trim Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brushes - 2874404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications General Cleaning, Engineering, Rust Remover
View Details
Wire Wheel Brushes for Angle Grinders - C1160 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 20000 rpm
View Details
(Formerly A2261-1X00), Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet - A2261-NR1BHW - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details