Weiler Abrasives 3" Polyflex Encapsulated Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem 35315

Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Polyflex Encapsulated Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem
35315
3" Polyflex Encapsulated Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem 35315
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35315
Product Name 3" Polyflex Encapsulated Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 2.95 inch (74.93 mm)
Width 3 inch (76.2 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 218566 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features Electrically Conductive / Anti-Static; Antistatic
View Details
ES 1014S, 1 Inch Solid End Brush - 43621 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
17 inch - Stiff (.030 inch) Poly Rotary Scrub w/ FC06 Clutch Plate - 60617FC06 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 17 inch (432 mm)
View Details