21252 -- 1/2" POWER TUBE BRUSH, .0104" STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length
21252
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1/2" Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length
21252
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21252 |
|
Product Name
|
1/2" Power Tube Brush, .0104" Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.8661 inch (22 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.7874 to ? inch (20 to ? mm)
View Details
Brush Filament / Fill Material
Natural Bristle / Hair; Boar Hair
Features
Sanitary / Hygenic
Trim Length
2 inch (50.8 mm)
View Details