Weiler Abrasives Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M10x1.25 Nut 36215

Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 4
Cresco, PA, United States
Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M10x1.25 Nut
36215
Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M10x1.25 Nut 36215
Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications
  • Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36215
Product Name Wolverine 4" Knot Wire Wheel, Standard Twist, .014" Steel Fill, M10x1.25 Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 4.05 inch (103 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
1" x 1/4" HP .020 Carbon Knot Wire End Brush Bulk - DW4902B - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details