Weiler Abrasives 18" Tampico with Wire Center Sweep 42134

Description
Coarse Sweel - For Use on Rough Surfaces 1 Row Tempered Steel Wire in Center Lacquered Hardwood Block
Datasheet
Description
Coarse Sweel - For Use on Rough Surfaces 1 Row Tempered Steel Wire in Center Lacquered Hardwood Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18
Cresco, PA, United States
18" Tampico with Wire Center Sweep
42134
18" Tampico with Wire Center Sweep 42134
Coarse Sweel - For Use on Rough Surfaces 1 Row Tempered Steel Wire in Center Lacquered Hardwood Block
  • Coarse Sweel - For Use on Rough Surfaces
  • 1 Row Tempered Steel Wire in Center
  • Lacquered Hardwood Block
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 42134
Product Name 18" Tampico with Wire Center Sweep
Type / Shape Broom
Brush Filament / Fill Material Metal Wire
Applications Facility Maintenance
Length 19.2 inch (488 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2019577 - RS Components, Ltd.
Specs
Type / Shape Instrument, Parts, Micro or Miniature Brush; Mop
Applications General purpose
Outer / OD 13.78 inch (350 mm)
View Details
921-2960: SUPER DUTY DECK SCRUB - 8-02062-12960-2 - Hardware House, LLC
Specs
Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details