Weiler Abrasives 8" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole 35135

Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1/2 in thickness at face plate
Datasheet
Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1/2 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole
35135
8" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole 35135
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1/2 in thickness at face plate
  • Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life
  • Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 1/2 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35135
Product Name 8" Polyflex Encapsulated Narrow Face Crimped Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 7.85 inch (199 mm)
Width 7.95 inch (202 mm)
Trim Length 2.06 inch (52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Stripping Wheel - AC2042 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details
Indoor Floor Broom - 270 - Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 12 to 36 inch (305 to 914 mm)
View Details