Weiler Abrasives 1/2" Power Tube Brush, .004" Stainless Steel Wire Fill, 2" Brush Length 21116

Description
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Datasheet
Description
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Power Tube Brush, .004" Stainless Steel Wire Fill, 2" Brush Length
21116
1/2" Power Tube Brush, .004" Stainless Steel Wire Fill, 2" Brush Length 21116
Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action
  • Four stem wires and a double spiral of straight wire fill material
  • Provides an aggressive cleaning and deburring action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21116
Product Name 1/2" Power Tube Brush, .004" Stainless Steel Wire Fill, 2" Brush Length
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 5 inch (127 mm)
Width 0.5000 inch (12.7 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218570 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Antistatic
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Stripping Wheel - AC1223 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
Egg Wash Brush - B18 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
View Details