36232 -- WOLVERINE 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, 1/2"-13 ARBOR HOLE
Weiler Abrasives
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/2"-13 Arbor Hole
36232
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/2"-13 Arbor Hole
36232
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
- Provides flexible brushing action and cost effective performance in general purpose cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36232 |
|
Product Name
|
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 1/2"-13 Arbor Hole |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.05 inch (77.47 mm)
|
|
Width
|
3.05 inch (77.47 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
1.22 inch (31 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details