Weiler Abrasives Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut 9400

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck Jr. 6
Cresco, PA, United States
Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut
9400
Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut 9400
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9400
Product Name Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Wire Cup Brushes - C1590 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Rotary Speed 12500 rpm
View Details
3/4" x 1/4" XP .020 Stainless Crimp Wire End Brush - DW49052 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details