Weiler Abrasives Wolverine 4" Knot Wire Wheel, Cable Twist, X-Coarse Wire, M10x1.50 Nut, Steel Wire 36257

Description
Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 4
Cresco, PA, United States
Wolverine 4" Knot Wire Wheel, Cable Twist, X-Coarse Wire, M10x1.50 Nut, Steel Wire
36257
Wolverine 4" Knot Wire Wheel, Cable Twist, X-Coarse Wire, M10x1.50 Nut, Steel Wire 36257
Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications
  • Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36257
Product Name Wolverine 4" Knot Wire Wheel, Cable Twist, X-Coarse Wire, M10x1.50 Nut, Steel Wire
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4.38 inch (111 mm)
Width 4.44 inch (113 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brushes - 465439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Polishing or lapping (Very fine grits or filaments); Cleaning, Rust Removal, Scratching, Deburring, Grinding, Polishing
View Details
Thread Cleaning Brushes - TCS Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Flexible Strip Brush - FXD120BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details