Weiler Abrasives 12" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole 8209

Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole
8209
12" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole 8209
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide heavy duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 8209
Product Name 12" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1-1/4" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Trim Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 2526581 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details
Dual Manufacturing Co., Inc.
View Details