26012 -- 1" MINIATURE WIRE WHEEL, .003" STEEL FILL, 1/8" STEM
Weiler Abrasives
1" Miniature Wire Wheel, .003" Steel Fill, 1/8" Stem
26012
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
1" Miniature Wire Wheel, .003" Steel Fill, 1/8" Stem
26012
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26012 |
|
Product Name
|
1" Miniature Wire Wheel, .003" Steel Fill, 1/8" Stem |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.75 inch (44.45 mm)
|
|
Width
|
0.9500 inch (24.13 mm)
|
|
Trim Length
|
0.3125 inch (7.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
20000 rpm
Outer / OD
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details