Weiler Abrasives Roughneck 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11 UNC Nut 9200

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck 7
Cresco, PA, United States
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11 UNC Nut
9200
Roughneck 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11 UNC Nut 9200
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9200
Product Name Roughneck 7" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 6.8 inch (173 mm)
Width 6.8 inch (173 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 7.01 inch (178 mm)
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Door Jamb - J135CLA04BL18 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.4500 inch (11.43 mm)
View Details