21107V -- 1/2" POWER TUBE BRUSH, .006" STEEL WIRE FILL, 2" BRUSH LENGTH, VENDING READY
Weiler Abrasives
1/2" Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length, Vending Ready
21107V
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1/2" Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length, Vending Ready
21107V
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21107V |
|
Product Name
|
1/2" Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
0.1250 inch (3.17 mm)
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
20000 rpm
Applications
Dry
View Details