21113 -- 7/8" POWER TUBE BRUSH, .0104" STEEL WIRE FILL, 2-1/2" BRUSH LENGTH
Weiler Abrasives
7/8" Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length
21113
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
7/8" Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length
21113
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21113 |
|
Product Name
|
7/8" Power Tube Brush, .0104" Steel Wire Fill, 2-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
0.8800 inch (22.35 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed
2500 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details