Weiler Abrasives 2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem 17977

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem
17977
2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem 17977
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17977
Product Name 2-1/2" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 10.06 inch (256 mm)
Width 6 inch (152 mm)
Trim Length 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Dust Pans & Brushes - 560791 - RS Components, Ltd.
Specs
Applications Dusting / Wiping; Dust
View Details
Wire Wheel Brushes for Angle Grinders - C1275 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Rotary Speed 12000 rpm
View Details
(Formerly A2261-4X02), Valve Brush, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet - A2261-SR4BHW - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details