26015 -- 1" MINIATURE WIRE WHEEL, .005" STEEL FILL, 1/8" STEM
Weiler Abrasives
1" Miniature Wire Wheel, .005" Steel Fill, 1/8" Stem
26015
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
1" Miniature Wire Wheel, .005" Steel Fill, 1/8" Stem
26015
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26015 |
|
Product Name
|
1" Miniature Wire Wheel, .005" Steel Fill, 1/8" Stem |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1 inch (25.4 mm)
|
|
Width
|
1 inch (25.4 mm)
|
|
Trim Length
|
0.3125 inch (7.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
DEWALT Industrial Tool Co.
Outer / OD
2.56 inch (65 mm)
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
6600 rpm
Applications
Dry
View Details