44167V -- SMALL HANDLE WIRE SCRATCH BRUSH, STAINLESS STEEL FILL, WOOD BLOCK, 3 X 7 ROWS, VENDING READY
Weiler Abrasives
Small Handle Wire Scratch Brush, Stainless Steel Fill, Wood Block, 3 x 7 Rows, Vending Ready
44167V
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Suppliers
Small Handle Wire Scratch Brush, Stainless Steel Fill, Wood Block, 3 x 7 Rows, Vending Ready
44167V
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
- Ideal for Cleaning and Prepping Surfaces
- Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44167V |
|
Product Name
|
Small Handle Wire Scratch Brush, Stainless Steel Fill, Wood Block, 3 x 7 Rows, Vending Ready |
|
Specific Product Type / Shape
|
Scratch / Toothbrush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
0.4500 inch (11.43 mm)
|
|
Width
|
7.75 inch (197 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Heavy Duty Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
Plater Brush
Brush Filament / Fill Material
Coated Sponge or Foam
Width
4 inch (102 mm)
View Details