36231 -- WOLVERINE 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
36231
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
36231
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
- Provides flexible brushing action and cost effective performance in general purpose cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36231 |
|
Product Name
|
Wolverine 3" Crimped Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.05 inch (77.47 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details