26143 -- 3/4" MINIATURE WIRE WHEEL, .005" STEEL FILL, 3/32" STEM
Weiler Abrasives
3/4" Miniature Wire Wheel, .005" Steel Fill, 3/32" Stem
26143
Description
Fine crimped wire fill for light duty cleaning and deburring
Description
Fine crimped wire fill for light duty cleaning and deburring
Datasheet
Suppliers
3/4" Miniature Wire Wheel, .005" Steel Fill, 3/32" Stem
26143
Fine crimped wire fill for light duty cleaning and deburring
- Fine crimped wire fill for light duty cleaning and deburring
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26143 |
|
Product Name
|
3/4" Miniature Wire Wheel, .005" Steel Fill, 3/32" Stem |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.6 inch (40.64 mm)
|
|
Width
|
0.6000 inch (15.24 mm)
|
|
Trim Length
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details