22061 -- 4" PLATER'S CRIMPED WIRE WHEEL, .004" BRASS FILL, 1/4" ARBOR HOLE
Weiler Abrasives
4" Plater's Crimped Wire Wheel, .004" Brass Fill, 1/4" Arbor Hole
22061
Description
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
Description
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
Datasheet
Suppliers
4" Plater's Crimped Wire Wheel, .004" Brass Fill, 1/4" Arbor Hole
22061
Longer trim length
Very small diameter fill material
Tool: bench grinder and pedestal grinder
- Longer trim length
- Very small diameter fill material
- Tool: bench grinder and pedestal grinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
22061 |
|
Product Name
|
4" Plater's Crimped Wire Wheel, .004" Brass Fill, 1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
3.95 inch (100 mm)
|
|
Width
|
3.95 inch (100 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Applications
Hand cleaning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
End Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon or Polypropylene
Length
1200 inch (30480 mm)
View Details