Weiler Abrasives Datasheets for Wire Brushes
Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint.
Wire Brushes: Learn more
| Product Name | Notes |
|---|---|
| Contains straight wire fill material retained in a small diameter steel tube Provides a light duty brushing action suitable for very small recessed areas 2000 rpm maximum speed | |
| Contains straight wire fill material retained in a small diameter steel tube Provides a Light_Duty Brushing Action Suitable for Very Small Recessed Areas | |
| Crimped wire fill which has been pre-flared to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces | |
| Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench... | |
| Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on... | |
| Fine crimped wire fill for light duty cleaning and deburring | |
| Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action | |
| Ideal for Cleaning and Prepping Surfaces Small Handle | |
| Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on... | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 13/16 in T at face plate | |
| Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders... | |
| The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for... |
| << Prev |