8565 -- 6" CABLE TWIST KNOT WIRE WHEEL, .023" STEEL FILL, 5/8"-1/2" ARBOR HOLE
Weiler Abrasives
6" Cable Twist Knot Wire Wheel, .023" Steel Fill, 5/8"-1/2" Arbor Hole
8565
Description
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Description
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Datasheet
Suppliers
6" Cable Twist Knot Wire Wheel, .023" Steel Fill, 5/8"-1/2" Arbor Hole
8565
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
- provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
8565 |
|
Product Name
|
6" Cable Twist Knot Wire Wheel, .023" Steel Fill, 5/8"-1/2" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
36.22 inch (920 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details