Weiler Abrasives Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Narrow Face, 5/8" Arbor Hole 36205

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 8
Cresco, PA, United States
Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Narrow Face, 5/8" Arbor Hole
36205
Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Narrow Face, 5/8" Arbor Hole 36205
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36205
Product Name Wolverine 8" Crimped Wire Wheel, .014" Steel Fill, Narrow Face, 5/8" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 7.95 inch (202 mm)
Width 7.95 inch (202 mm)
Trim Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 2.76 inch (70 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
4" x 5/8"-11 HP .020 Carbon Knot Wire Cup Brush - DW4916 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details