36248 -- WOLVERINE 1" CRIMPED WIRE END BRUSH, .014" STEEL FILL, 1/4" STEM
Weiler Abrasives
Wolverine 1" Crimped Wire End Brush, .014" Steel Fill, 1/4" Stem
36248
Description
Solid end construction and flexible brushing action
Engineered to provide cost-effective use for less demanding applications
Material vortec pro
Description
Solid end construction and flexible brushing action
Engineered to provide cost-effective use for less demanding applications
Material vortec pro
Datasheet
Suppliers
Wolverine 1" Crimped Wire End Brush, .014" Steel Fill, 1/4" Stem
36248
Solid end construction and flexible brushing action
Engineered to provide cost-effective use for less demanding applications
Material vortec pro
- Solid end construction and flexible brushing action
- Engineered to provide cost-effective use for less demanding applications
- Material vortec pro
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36248 |
|
Product Name
|
Wolverine 1" Crimped Wire End Brush, .014" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.15 inch (29.21 mm)
|
|
Width
|
2.7 inch (68.58 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1 to 3 inch (25.4 to 76.2 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Applications
Wire Stripping
View Details