Weiler Abrasives Wolverine 4" Knot Wire Wheel, Cable Twist, .020" Steel Fill, 5/8"-11 UNC Nut 36255

Description
Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 4
Cresco, PA, United States
Wolverine 4" Knot Wire Wheel, Cable Twist, .020" Steel Fill, 5/8"-11 UNC Nut
36255
Wolverine 4" Knot Wire Wheel, Cable Twist, .020" Steel Fill, 5/8"-11 UNC Nut 36255
Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications
  • Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36255
Product Name Wolverine 4" Knot Wire Wheel, Cable Twist, .020" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4.05 inch (103 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 302963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.76 inch (70 mm)
View Details
ES 1 020S, 1 Inch Solid End Brush - 43594 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
28 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush - 5112728 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 28 inch (711 mm)
View Details