Weiler Abrasives 3" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem 17979

Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem
17979
3" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem 17979
Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17979
Product Name 3" Stem-Mounted Crimped Wire Radial Wheel, .014" Stainless Steel Fill, 1/4" Stem
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.9 inch (73.66 mm)
Width 2.95 inch (74.93 mm)
Trim Length 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Dual Manufacturing Co., Inc.
View Details