Weiler Abrasives 7/8" Power Tube Brush, .006" Steel Wire Fill, 1" Brush Length, Vending Ready 21077V

Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet
Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
Cresco, PA, United States
7/8" Power Tube Brush, .006" Steel Wire Fill, 1" Brush Length, Vending Ready
21077V
7/8" Power Tube Brush, .006" Steel Wire Fill, 1" Brush Length, Vending Ready 21077V
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
  • Single continuous length of stainless steel stem wire
  • Single spiral of crimped wire fill for a more flexible brushing action
  • For use on smooth or threaded blind holes
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21077V
Product Name 7/8" Power Tube Brush, .006" Steel Wire Fill, 1" Brush Length, Vending Ready
Brush Filament / Fill Material Steel; Metal Wire
Length 3.5 inch (88.9 mm)
Width 0.8500 inch (21.59 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 2878117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Nylon Stock Brush - SFA110BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details