9430 -- 8" STANDARD TWIST KNOT WIRE WHEEL, .016" STEEL FILL, 2" ARBOR HOLE
Weiler Abrasives
8" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole
9430
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Suppliers
8" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole
9430
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
- Provide heavy-duty brushing action with some flexibility
- Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
9430 |
|
Product Name
|
8" Standard Twist Knot Wire Wheel, .016" Steel Fill, 2" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
0.8500 inch (21.59 mm)
View Details