79815 -- DUALLY 6" ROOT PASS WELD CLEANING BRUSH, .020" STAINLESS STEEL WIRE FILL, 5/8"-11UNC DOUBLE-HEX NUT
Weiler Abrasives
DUALLY 6" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11UNC Double-Hex Nut
79815
Description
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Description
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Datasheet
Suppliers
DUALLY 6" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11UNC Double-Hex Nut
79815
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
79815 |
|
Product Name
|
DUALLY 6" Root Pass Weld Cleaning Brush, .020" Stainless Steel Wire Fill, 5/8"-11UNC Double-Hex Nut |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
5.8 inch (147 mm)
|
|
Width
|
5.8 inch (147 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Antistatic
Length
4.13 inch (105 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
End Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon or Polypropylene
Length
1200 inch (30480 mm)
View Details